Home >  Safety Systems  >  Proximity Sensing System  >  HTM SENSORS  >  CCU1-1808A-A3L2

CCU1-1808A-A3L2

Manufactured by HTM SENSORS

HTM SENSORS CCU1-1808A-A3L2 0
HTM SENSORS CCU1-1808A-A3L2 1
representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 92.00
Save as much as 51%
Last Value Update: 3/28/2017
Product Description
Warranty
  • CCU11808AA3L2
  • CAPACITIVE PROXIMITY SENSOR
  • CYLINDRICAL
  • STAINLESS STEEL
  • SHIELDED CONSTRUCTION
  • 18MM THREADED BODY
  • 8MM RANGE
  • AC OUTPUT
  • NORMALLY OPEN OUTPUT
  • PRE-WIRED CABLE CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CCU1-1808A-A3L2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$75.00
In-Stock

Radwell Engineering Preferred Product

$75.00
SKU: 6107929
Save Up To $17.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 6107930
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$50.00
SKU: 6107931
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$45.00
SKU: 6107932
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CCU1-1808A-A3L2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.