Home >  HVAC  >  Fan/Ventilation  >  HOWDEN AIRDYNAMICS INC  >  220135-51T

220135-51T

Manufactured by HOWDEN AIRDYNAMICS INC

representative photo
click to zoom
Weight: 27.00 lbs
Estimated Value - $700.00
Save as much as 40 %
Last Value Update: 10/28/2015
Product Description
Warranty
  • 22013551T
  • DISCONTINUED BY MANUFACTURER
  • FAN AEROFOIL AC 3.2AMP 1PH 3300RPM 220/240V 60HZ
If you need a specific firmware or series relating to 220135-51T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for HOWDEN AIRDYNAMICS INC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$420.00

Surplus Never Used Original Packaging

$525.00
SKU: 56900170
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 56900171
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 56900172
2-10 Days
Save Up To $280.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to 220135-51T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.