1011992

Manufactured by HOWARD LEIGHT

representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 32.00
Save as much as 47%
Last Value Update: 5/21/2014
Product Description
Warranty
  • 1011992
  • CAP-MOUNTED EARMUFF W/ ADAPTER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1011992, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HOWARD LEIGHT

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$28.00
Available To Order

Radwell Independent Supply Chain New Level 1

$28.00
SKU: 42306354
Call 800.884.5500 for current Lead Time
Save Up To $4.00!
Must Purchase Minimum Quantity Of 20
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$22.00
In-Stock

Surplus Never Used Original Packaging

$22.00
SKU: 42306355
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
20 in US!

Surplus Never Used Radwell Packaging

$19.00
SKU: 42306356
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$17.00
SKU: 42306357
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 1011992, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.