Home >  PLCs/Machine Control  >  PLC Module/Rack  >  HORNER AUTOMATION  >  HE693STP111

HE693STP111

Manufactured by HORNER AUTOMATION

HORNER AUTOMATION HE693STP111 0
HORNER AUTOMATION HE693STP111 1
HORNER AUTOMATION HE693STP111 2
representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - $2,700.00
Save as much as 50 %
Last Value Update: 4/10/2019
Product Description
Alternate Part Numbers
Warranty
  • HE693STP111
  • DISCONTINUED BY MANUFACTURER
  • STEPPER POSITIONING MODULE
  • SERIES 90-30
  • ONE AXIS
  • 500 MA AT 5 VDC
  • UP TO 245730 STEPS PER SECOND
  • WITH OPTICAL ISOLATION
  • WITH INDEPENDENT ACCELERATION / DECELERATION
If you need a specific firmware or series relating to HE693STP111, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,620.00

Surplus Never Used Original Packaging

$2,025.00
SKU: 27999
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,755.00
SKU: 28000
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,620.00
SKU: 28001
2-10 Days
Save Up To $1,080.00!
o
Rush Available
7 in US!
If you need a specific firmware or series relating to HE693STP111, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.