Home >  PLCs/Machine Control  >  PLC Module/Rack  >  HORNER AUTOMATION  >  HE693RTD600

HE693RTD600

Manufactured by HORNER AUTOMATION

representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 2,150.00
Save as much as 72%
Last Value Update: 4/9/2019
Product Description
Alternate Part Numbers
Warranty
  • HE693RTD600
  • DISCONTINUED BY MANUFACTURER
  • INPUT MODULE
  • SERIES 90-30
  • 6 POINT
  • RTD
  • 16 BIT
  • 0.5°C RESOLUTION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HE693RTD600, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 27974
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$684.00
In-Stock

Surplus Never Used Original Packaging

$1,613.00
SKU: 27975
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,398.00
SKU: 27976
Save Up To $752.00!
1 in US!

Previously Used / Radwell Certified

$684.00
SKU: 27977
Save Up To $1,466.00!
o
Rush Available
20 in US!
7 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$600.00
Average Delivery 5-20 Days
$600.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HE693RTD600, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.