Home >  Sensors & Switches  >  Pressure Sensor/Transducer  >  HONEYWELL  >  242PC250G

242PC250G

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 242PC250G 0
HONEYWELL 242PC250G 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 600.00
Save as much as 50%
Last Value Update: 1/7/2011
Product Description
Warranty
  • 242PC250G
  • DISCONTINUED BY MANUFACTURER
  • PRESSURE SENSOR
  • SENSOR OUTPUT:VOLTAGE
  • SUPPLY CURRENT:20MA
  • EXTERNAL DEPTH:40MM
  • VOLTAGE RATING:8V
  • PORT STYLE:NPT
  • PRESSURE MEASUREMENT TYPE:GAGE
  • O
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 242PC250G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$456.00
In-Stock

Surplus Never Used Original Packaging

$456.00
SKU: 160477
Save Up To $144.00!
1 in US!

Surplus Never Used Radwell Packaging

$396.00
SKU: 160478
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$360.00
SKU: 160479
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$300.00
Average Delivery 5-20 Days
$300.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 242PC250G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.