Home >  Pilot Devices  >  Toggle Switch  >  HONEYWELL  >  1NT1-2

1NT1-2

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 1NT1-2 0
HONEYWELL 1NT1-2 1
HONEYWELL 1NT1-2 2
representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - 26.00
Save as much as 42%
Last Value Update: 3/16/2022
Product Description
Warranty
  • 1NT12
  • SWITCH
  • TOGGLE
  • SPST
  • 20A
  • 277V
  • SWITCH OPERATION:ON-OFF
  • CONTACT CONFIGURATION:SPST
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:NT SERIES
  • CONTACT CURRENT MAX:15A
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available
If you need a specific firmware or series relating to 1NT1-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$23.00
In-Stock

Radwell Independent Supply Chain New Level 1

$23.00
SKU: 57035210
Ships Same Day
Save Up To $3.00!
Additional quantities available with standard lead time.
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$18.00
SKU: 57035211
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$16.00
SKU: 57035212
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15.00
SKU: 57035213
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 1NT1-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.