Home >  Flame Safety Products  >  Flame Safety Timing Module  >  HONEYWELL  >  ST7800A-1039

ST7800A-1039

Manufactured by HONEYWELL

HONEYWELL ST7800A-1039 0
HONEYWELL ST7800A-1039 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 135.00
Save as much as 52%
Last Value Update: 1/26/2023
Product Description
Warranty
  • ST7800A1039
  • TIMER MODULE
  • 30 SEC PURGE TIMER
  • PLUG-IN
  • PROVIDES PREPURGE TIMING
  • PURGES THE COMBUSTION CHAMBER OF UNBURNED FUELS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ST7800A-1039, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$108.00
In-Stock

Radwell Independent Supply Chain New Level 1

$108.00
SKU: 451966
Save Up To $27.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$65.00
In-Stock

Surplus Never Used Original Packaging

$81.00
SKU: 451967
Save Up To $54.00!
1 in CA!

Surplus Never Used Radwell Packaging

$71.00
SKU: 451968
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$65.00
SKU: 451969
Save Up To $70.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
15 in US!
7 in CA!
If you need a specific firmware or series relating to ST7800A-1039, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.