Home >  Flame Safety Products  >  Flame Safety Amplifier  >  HONEYWELL  >  R7847A-1033

R7847A-1033

Manufactured by HONEYWELL

HONEYWELL R7847A-1033 0
HONEYWELL R7847A-1033 1
HONEYWELL R7847A-1033 2
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 443.00
Save as much as 70%
Last Value Update: 5/10/2022
Product Description
Warranty
  • R7847A1033
  • FLAME SIG AMPLIFIER
  • 2SEC OR 3SEC FLAME FAILURE RESP TIME
  • FLAME SENSOR FOR GAS: RECTIFYING FLAME RODS C7004
  • C7005
  • C7007
  • C7008
  • C7009 AND Q179
  • GAS
  • OIL
  • COAL
  • SUGGESTED REPLACEMENT FOR VF560533A (WHEN USED WITH RM7898A1018)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R7847A-1033, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$333.00
In-Stock

Radwell Independent Supply Chain New Level 1

$333.00
SKU: 451716
Save Up To $110.00!
Additional quantities available with standard lead time.
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$200.00
In-Stock

Surplus Never Used Original Packaging

$250.00
SKU: 451717
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$217.00
SKU: 451718
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$200.00
SKU: 451719
Save Up To $243.00!
o
Rush Available
45 in US!
11 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$135.00
Average Delivery 5-20 Days
$135.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to R7847A-1033, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.