Home >  HVAC  >  HVAC Actuator  >  HONEYWELL  >  ML6420A-3049

ML6420A-3049

Manufactured by HONEYWELL

representative photo
click to zoom
Weight: 3.35 lbs
Estimated Value - 450.00
Save as much as 62%
Last Value Update: 5/10/2022
Product Description
Warranty
  • ML6420A3049
  • DCA
  • NSR
  • 135LBF
  • SPDT FLT
  • 60SEC
If you need a specific firmware or series relating to ML6420A-3049, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for HONEYWELL
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$338.00

Radwell Independent Supply Chain New Level 1

$338.00
SKU: 10637246
Ships Same Day
Save Up To $112.00!
Additional quantities available with standard lead time.
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$169.00
Average Delivery 2-10 Days
$169.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to ML6420A-3049, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.