Home >  Flame Safety Products  >  Valve Actuator  >  HONEYWELL  >  M9484E-1009

M9484E-1009

Manufactured by HONEYWELL

representative photo
click to zoom
Weight: 6.00 lbs
Estimated Value - 1,967.00
Save as much as 63%
Last Value Update: 1/13/2023
Product Description
Warranty
  • M9484E1009
  • MOTOR
  • PROPORTIONAL MODUTROL IV
  • 24 VAC
  • 135 OHM INPUT SIGNAL
  • 75 LB/IN TORQUE
  • 1 AUXILIARY SWITCH
  • 15 SECOND TIMIG FOR 90 DEGREE STROKE
  • 30 SECOND TIMING FOR 160 DEGREE STROKE
  • DOUBLE ENDED 3/8 INCH SHAFT
  • -40 TO 150 DEGREE AMBIENT TEMPERATURE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to M9484E-1009, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1,476.00
In-Stock

Radwell Independent Supply Chain New Level 1

$1,476.00
SKU: 6379468
Save Up To $491.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,107.00
SKU: 6379469
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$960.00
SKU: 6379470
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$886.00
SKU: 6379471
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$736.00
Average Delivery 5-20 Days
$736.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to M9484E-1009, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.