Home >  Flame Safety Products  >  Flame Safety Accessory  >  HONEYWELL  >  L604A-1177

L604A-1177

Manufactured by HONEYWELL

representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - 155.00
Save as much as 40%
Last Value Update: 6/8/2016
Product Description
Warranty
  • L604A1177
  • DISCONTINUED BY MANUFACTURER
  • PRESSURE CONTROL
  • 250V
  • 5-50PSI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to L604A-1177, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$93.00
In-Stock

Surplus Never Used Original Packaging

$117.00
SKU: 179683
Save Up To $38.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Surplus Never Used Radwell Packaging

$101.00
SKU: 179684
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$93.00
SKU: 179685
Save Up To $62.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to L604A-1177, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.