Home >  Controls & Indicators  >  Temperature/Process Control  >  HONEYWELL  >  DC330B-KE-000-20-0A-0000-00-0

DC330B-KE-000-20-0A-0000-00-0

Manufactured by HONEYWELL

HONEYWELL DC330B-KE-000-20-0A-0000-00-0 0
HONEYWELL DC330B-KE-000-20-0A-0000-00-0 1
representative photo
click to zoom
Weight: 1.72 lbs
Estimated Value - 980.00
Save as much as 54%
Last Value Update: 5/26/2021
Product Description
Alternate Part Numbers
Warranty
  • DC330BKE000200A0000000
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE / PROCESS CONTROL
  • UNIVERSAL DIGITAL
  • 1/4 DIN
  • DIALATROL 1/4DIN 90-250VAC
If you need a specific firmware or series relating to DC330B-KE-000-20-0A-0000-00-0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for HONEYWELL
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$588.00

Surplus Never Used Original Packaging

$735.00
SKU: 455701
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$637.00
SKU: 455702
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$588.00
SKU: 455703
2-10 Days
Save Up To $392.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$450.00
Average Delivery 2-10 Days
$450.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DC330B-KE-000-20-0A-0000-00-0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.