Home >  Sensors & Switches  >  Pressure Switch  >  HONEYWELL  >  C6097A1053

C6097A1053

Manufactured by HONEYWELL

HONEYWELL C6097A1053 0
HONEYWELL C6097A1053 1
representative photo
click to zoom
Weight: 1.36 lbs
Estimated Value - 400.00
Save as much as 50%
Last Value Update: 5/12/2022
Product Description
Warranty
  • C6097A1053
  • DISCONTINUED BY MANUFACTURER
  • PRESSURE SWITCH
  • 1/4 INCH NPT
  • SUPPLY VOLTAGE 120/240 VAC 50/60 HZ
  • MAX PRESSURE 5 PSI
  • 3-21 IN WC
  • IP54
  • DISCONTINUED SEP 11
  • 2019
  • REPLACED BY C6097A3053
If you need a specific firmware or series relating to C6097A1053, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for HONEYWELL
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$400.00

Radwell Independent Supply Chain New Level 1

$400.00
SKU: 6594684
2-5 Days
Ships from Stoney Creek, Ontario, CA
1 in CA!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$300.00

Surplus Never Used Original Packaging

$300.00
SKU: 6594685
Ships in 24 hours
Save Up To $100.00!
1 in US!

Surplus Never Used Radwell Packaging

$260.00
SKU: 6594686
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$240.00
SKU: 6594687
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$200.00
Average Delivery 2-10 Days
$200.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to C6097A1053, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.