Home >  PLCs/Machine Control  >  PLC Module/Rack  >  HONEYWELL  >  5120-4782-002

5120-4782-002

Manufactured by HONEYWELL

HONEYWELL 5120-4782-002 0
HONEYWELL 5120-4782-002 1
representative photo
click to zoom
Weight: 0.49 lbs
Estimated Value - 330.00
Save as much as 50%
Last Value Update: 9/9/2011
Product Description
Warranty
  • 51204782002
  • DISCONTINUED BY MANUFACTURER
  • CABLE FOR DURAFET II
  • 20FT
  • QUICK DISCONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 5120-4782-002, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$248.00
In-Stock

Surplus Never Used Original Packaging

$248.00
SKU: 445605
Save Up To $82.00!
1 in US!

Surplus Never Used Radwell Packaging

$215.00
SKU: 445606
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$198.00
SKU: 445607
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 5120-4782-002, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.