Home >  Controls & Indicators  >  CPU/Control Board  >  HONEYWELL  >  10201/2/1

10201/2/1

Manufactured by HONEYWELL

representative photo
click to zoom
Weight: 0.33 lbs
Estimated Value - 2,450.00
Save as much as 83%
Last Value Update: 7/28/2020
Product Description
Alternate Part Numbers
Warranty
  • 1020121
  • DISCONTINUED BY MANUFACTURER
  • OUTPUT MODULE
  • DIGITAL
  • 550MA
  • 24VDC
  • 8CHANNEL
  • FSC/ FAIL SAFE CONTROLLER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 10201/2/1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$490.00
In-Stock

Surplus Never Used Original Packaging

$1,225.00
SKU: 448013
Save Up To $1,225.00!
Order Before 3PM
Order Before 3PM ET
9 in US!

Surplus Never Used Radwell Packaging

$980.00
SKU: 448014
Save Up To $1,470.00!
Order Before 3PM
Order Before 3PM ET
38 in US!

Previously Used / Radwell Certified

$490.00
SKU: 448015
Save Up To $1,960.00!
o
Rush Available
185 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$410.00
Average Delivery 5-20 Days
$410.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 10201/2/1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.