Home >  Motors/GearBox/Clutch  >  Motor  >  HEMCO  >  HB0056FBA

HB0056FBA

Manufactured by HEMCO

representative photo
click to zoom
Weight: 172.00 lbs
Estimated Value - $640.00
Save as much as 50 %
Last Value Update: 5/28/2015
Product Description
Warranty
  • HB0056FBA
  • DISCONTINUED BY MANUFACTURER
  • MOTOR 5HP 15.9-14.4/7.2AMP 208-230/460V 3PH
If you need a specific firmware or series relating to HB0056FBA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for HEMCO
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$320.00
Average Delivery 2-10 Days
$320.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HB0056FBA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.