Home >  Transformers  >  Control Transformer  >  HARTLAND CONTROLS  >  HCT-01D0AA03

HCT-01D0AA03

Manufactured by HARTLAND CONTROLS

representative photo
click to zoom
Weight: 2.20 lbs
Estimated Value - 36.00
Save as much as 25%
Last Value Update: 5/17/2019
Product Description
Warranty
  • HCT01D0AA03
  • CONTROL TRANSFORMER
  • 50VA
  • 120/24VAC
  • 50/60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HCT-01D0AA03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$36.00
Available To Order

Radwell Engineering Preferred Product

$36.00
SKU: 104842318
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$20.00
In-Stock

Surplus Never Used Original Packaging

$25.00
SKU: 104842319
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 104842320
Save Up To $7.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Previously Used / Radwell Certified

$18.00
SKU: 104842321
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to HCT-01D0AA03, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.