Home >  Contactors & Starters  >  Contactor  >  HARTLAND CONTROLS  >  HCCY3XT02CY

HCCY3XT02CY

Manufactured by HARTLAND CONTROLS

representative photo
click to zoom
Weight: 0.91 lbs
Estimated Value - 96.00
Save as much as 53%
Last Value Update: 9/10/2021
Product Description
Warranty
  • HCCY3XT02CY
  • CONTACTOR
  • 30A
  • 120V COIL
  • 3P SILVER CADMIUM OXIDE CONTACTS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HCCY3XT02CY, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$75.00
In-Stock

Radwell Engineering Preferred Product

$75.00
SKU: 15635937
Save Up To $21.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 15635938
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$49.00
SKU: 15635939
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$45.00
SKU: 15635940
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to HCCY3XT02CY, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.