Home >  Contactors & Starters  >  Contactor  >  HARTLAND CONTROLS  >  HCC-3XT01CY139

HCC-3XT01CY139

Manufactured by HARTLAND CONTROLS

HARTLAND CONTROLS HCC-3XT01CY139 0
HARTLAND CONTROLS HCC-3XT01CY139 1
representative photo
click to zoom
Weight: 0.90 lbs
Estimated Value - 96.00
Save as much as 50%
Last Value Update: 1/27/2021
Product Description
Warranty
  • HCC3XT01CY139
  • CONTACTOR
  • COIL VOLTAGE 24 VAC
  • CONTACT RATINGS INDUCTIVE 25 FLA
  • CONTACTOR TYPE 3 & 4 POLE
  • TERMINATION CODES #14-4 LUG WITH DUAL QC (40 FLA)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HCC-3XT01CY139, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$80.00
In-Stock

Radwell Engineering Preferred Product

$80.00
SKU: 88292715
Save Up To $16.00!
Additional quantities available with standard lead time.
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$61.00
SKU: 88292716
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$52.00
SKU: 88292717
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$48.00
SKU: 88292718
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to HCC-3XT01CY139, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.