Home >  Cutting Indexables  >  Cutting Insert  >  HARTING  >  09330062672

09330062672

Manufactured by HARTING

HARTING 09330062672 0
HARTING 09330062672 1
representative photo
click to zoom
Weight: 1.36 lbs
Estimated Value - 110.00
Save as much as 52%
Last Value Update: 1/3/2023
Product Description
Warranty
  • 09330062672
  • HEAVY DUTY INSERT
  • PLUG
  • 6POS
  • 2.5MM2
  • PRODUCT RANGE:HAN ESS SERIES
  • NO. OF CONTACTS:6CONTACTS
  • RECTANGULAR SHELL SIZE:6B
  • GENDER:PLUG
  • HEAVY DUTY CONTACT TYPE:CAGE CLAMP PIN
  • CURRENT RATING:16A
  • WIRE SIZE AWG MAX:-
  • WIRE SIZE AWG ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 09330062672, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HARTING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$88.00
Available To Order

Radwell Independent Supply Chain New Level 1

$88.00
SKU: 55592391
Call 800.884.5500 for current Lead Time
Save Up To $22.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$67.00
In-Stock

Surplus Never Used Original Packaging

$67.00
SKU: 55592392
Save Up To $43.00!
11 in UK!

Surplus Never Used Radwell Packaging

$59.00
SKU: 55592393
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$53.00
SKU: 55592394
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 09330062672, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.