Home >  Cutting Indexables  >  Cutting Insert  >  HARTING  >  09140006153

09140006153

Manufactured by HARTING

HARTING 09140006153 0
HARTING 09140006153 1
representative photo
click to zoom
Weight: 0.80 lbs
Estimated Value - 12.00
Save as much as 51%
Last Value Update: 4/28/2021
Product Description
Warranty
  • 09140006153
  • CONTACT
  • PIN
  • 4MM ID
  • PNEUMATIC
  • PRODUCT RANGE:HAN-MODULAR
  • CONTACT GENDER:PIN
  • WIRE SIZE AWG MAX:-
  • WIRE SIZE AWG MIN:-
  • CONTACT TERMINATION TYPE:-
  • CURRENT RATING:-
  • CONTACT MATERIAL:-
  • CONTACT PLATING:-
  • CONNECTOR TYPE:CONTACT
  • ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 09140006153, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HARTING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$9.86
Available To Order

Radwell Independent Supply Chain New Level 1

$9.86
SKU: 11507362
Call 800.884.5500 for current Lead Time
Save Up To $2.14!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$7.49
In-Stock

Surplus Never Used Original Packaging

$7.49
SKU: 11507363
Save Up To $4.51!
Order Before 3PM
Order Before 3PM ET
6 in US!

Surplus Never Used Radwell Packaging

$6.51
SKU: 11507364
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.92
SKU: 11507365
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 09140006153, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.