Home >  Sensors & Switches  >  Level Control  >  HANSEN TECHNOLOGIES  >  LB3-115

LB3-115

Manufactured by HANSEN TECHNOLOGIES

HANSEN TECHNOLOGIES LB3-115 0
HANSEN TECHNOLOGIES LB3-115 1
representative photo
click to zoom
Weight: 5.00 lbs
Estimated Value - 3,015.00
Save as much as 63%
Last Value Update: 8/12/2022
Product Description
Warranty
  • LB3115
  • VARI-LEVEL LIQUID LEVEL CONTROLLER
  • 115 VAC
  • 3-RELAY
  • OPTIONAL 4-20 MA OUTPUT
  • 1-5 SPDT FUSED RELAY OUTPUTS
  • VARIOUS PROBE LENGTHS
  • SUITABLE FOR AMMONIA R22 R134A AND OTHER APPROVED REFRIGERANTS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LB3-115, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$2,262.00
Available To Order

Radwell Engineering Preferred Product

$2,262.00
SKU: 66866175
Call 800.884.5500 For Current Lead Time
Save Up To $753.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,358.00
In-Stock

Surplus Never Used Original Packaging

$1,697.00
SKU: 66866176
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,471.00
SKU: 66866177
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,358.00
SKU: 66866178
Save Up To $1,657.00!
o
Rush Available
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,128.00
Average Delivery 5-20 Days
$1,128.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to LB3-115, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.