Home >  Hydraulics  >  Hydraulic Fitting  >  GREEN LEAF INC  >  A-1412

A-1412

Manufactured by GREEN LEAF INC

representative photo
click to zoom
Weight: 0.06 lbs
Estimated Value - $0.80
Save as much as 40 %
Last Value Update: 1/7/2014
Product Description
Warranty
  • A1412
  • STRAIGHT ADAPTER NYLON 1/4IN MPT 1/2IN BARB
If you need a specific firmware or series relating to A-1412, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GREEN LEAF INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$0.80

Radwell Independent Supply Chain New Level 1

$0.80
SKU: 42978661
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$0.60

Surplus Never Used Original Packaging

$0.60
SKU: 42978662
Ships in 24 hours
Save Up To $0.20!
8 in US!

Surplus Never Used Radwell Packaging

$0.52
SKU: 42978663
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.48
SKU: 42978664
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to A-1412, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.