Home >  Camera & Vision  >  Lens for Camera  >  GOYO OPTICAL  >  GAZ8048010M

GAZ8048010M

Manufactured by GOYO OPTICAL

GOYO OPTICAL GAZ8048010M 0
GOYO OPTICAL GAZ8048010M 1
representative photo
click to zoom
Weight: 0.99 lbs
Estimated Value - $1,500.00
Save as much as 54 %
Last Value Update: 1/27/2020
Product Description
Warranty
  • GAZ8048010M
  • LENS
  • MOTORISED ZOOM
  • FOCUS AND IRIS
  • FOCAL RANGE 8-48 MM
  • F1:1.0
  • 1/2" FORMAT
  • MOD: 1.0 M
If you need a specific firmware or series relating to GAZ8048010M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GOYO OPTICAL
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$1,150.00

Radwell Independent Supply Chain New Level 1

$1,150.00
SKU: 100721982
1-4 Weeks
Save Up To $350.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$748.00

Surplus Never Used Original Packaging

$863.00
SKU: 100721983
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $637.00!
1 in UK!

Surplus Never Used Radwell Packaging

$748.00
SKU: 100721984
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $752.00!
1 in UK!

Previously Used / Radwell Certified

$690.00
SKU: 100721985
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to GAZ8048010M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.