Home >  Lighting  >  Lighting Fixture  >  GOOD EARTH LIGHTING  >  G9293-BK-I

G9293-BK-I

Manufactured by GOOD EARTH LIGHTING

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $28.00
Save as much as 25 %
Last Value Update: 8/14/2018
Product Description
Warranty
  • G9293BKI
  • LIGHTING KIT
  • HALOGEN
  • 3PUCK
  • 2-3/4IN DIA
  • BLACK HOUSING
  • 360DEGREE SWIVEL
  • 12V
If you need a specific firmware or series relating to G9293-BK-I, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GOOD EARTH LIGHTING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$28.00

Radwell Independent Supply Chain New Level 1

$28.00
SKU: 96620051
1-4 Weeks
Order Now!
If you need a specific firmware or series relating to G9293-BK-I, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.