Home >  Components  >  Transformer PC Board Mount  >  GERTH  >  421.24-2

421.24-2

Manufactured by GERTH

representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 16.27
Save as much as 48%
Last Value Update: 1/17/2023
Product Description
Warranty
  • 421242
  • TRANSFORMER
  • INPUT 230VAC
  • 50/60HZ
  • OUTPUT 2X 12VAC
  • 0.2A
  • LENGTH 44.8MM
  • WIDTH 37.8MM
  • HEIGHT 32.4MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 421.24-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GERTH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$14.10
SKU: 187413457
Call 800.884.5500 for current lead time
Save Up To $2.17!
Additional quantities available with standard lead time.
2 in EU!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$10.72
SKU: 187413458
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$9.31
SKU: 187413459
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.46
SKU: 187413460
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 421.24-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.