THHQL1120

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC THHQL1120 0
GENERAL ELECTRIC THHQL1120 1
GENERAL ELECTRIC THHQL1120 2
representative photo
click to zoom
Weight: 0.38 lbs
Estimated Value - 181.00
Save as much as 87%
Last Value Update: 9/9/2022
Product Description
Warranty
  • THHQL1120
  • CIRCUIT BREAKER
  • 20 AMP
  • 1 POLE
  • 120/240 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to THHQL1120, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$120.00
In-Stock

Radwell Independent Supply Chain New Level 1

$120.00
SKU: 12345019
Save Up To $61.00!
Additional quantities available with standard lead time.
15 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$48.00
SKU: 12345020
Save Up To $133.00!
Order Before 3PM
Order Before 3PM ET
12 in US!

Surplus Never Used Radwell Packaging

$36.00
SKU: 12345021
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$24.00
SKU: 12345022
Save Up To $157.00!
o
Rush Available
29 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to THHQL1120, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.