Home >  Panel Accessories  >  Relay/Socket  >  FUJITSU COMPONENTS  >  FTR-MYAA024D

MYAA024D

Manufactured by GENERAL ELECTRIC

(Also known as FUJITSU COMPONENTS FTR-MYAA024D )

FUJITSU COMPONENTS FTR-MYAA024D  0
FUJITSU COMPONENTS FTR-MYAA024D  1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 14.00
Last Value Update: 2/10/2022
Product Description
Alternate Part Numbers
Warranty
  • FTRMYAA024D
  • GENERAL PURPOSE RELAY
  • SOLID STATE
  • 24 VDC
  • 1 FORM A (SPST-NO)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FTR-MYAA024D , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FUJITSU COMPONENTS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14.00
In-Stock

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 34442565
Ships Same Day
Additional quantities available with standard lead time.
104 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$11.00
SKU: 34442566
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$8.77
SKU: 34442567
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$8.09
SKU: 34442568
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FTR-MYAA024D , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.