Home >  Contactors & Starters  >  Starter  >  GENERAL ELECTRIC  >  CR306C10500XATLTF

CR306C10500XATLTF

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR306C10500XATLTF 0
GENERAL ELECTRIC CR306C10500XATLTF 1
representative photo
click to zoom
Weight: 28.00 lbs
Estimated Value - 1,200.00
Save as much as 58%
Last Value Update: 3/28/2022
Product Description
Warranty
  • CR306C10500XATLTF
  • DISCONTINUED BY MANUFACTURER
  • MAGNETIC STARTER
  • FULL VOLTAGE
  • NON-REVERSING
  • NON-COMBINATON
  • NEMA SIZE 1
  • 27 AMP RATING
  • 3 PHASE
  • NEMA 1
  • 575-600V
  • 10HP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR306C10500XATLTF, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$900.00
In-Stock

Surplus Never Used Original Packaging

$900.00
SKU: 61394296
Ships in 24 hours
Save Up To $300.00!
1 in US!

Surplus Never Used Radwell Packaging

$780.00
SKU: 61394297
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$690.00
SKU: 61394298
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$500.00
Average Delivery 2-10 Days
$500.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to CR306C10500XATLTF, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.