Home >  Pilot Devices  >  Pushbutton  >  GENERAL ELECTRIC  >  CR2940UW200P

CR2940UW200P

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR2940UW200P 0
GENERAL ELECTRIC CR2940UW200P 1
representative photo
click to zoom
Weight: 0.06 lbs
Estimated Value - 26.00
Save as much as 38%
Last Value Update: 10/16/2020
Product Description
Warranty
  • CR2940UW200P
  • DISCONTINUED BY MANUFACTURER
  • PUSHBUTTON
  • RED CAP
  • W/ COLLAR
  • MUSHROOM HEAD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR2940UW200P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$20.00
In-Stock

Surplus Never Used Original Packaging

$20.00
SKU: 38568188
Save Up To $6.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$17.00
SKU: 38568189
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 38568190
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CR2940UW200P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.