Home >  Pilot Devices  >  Pilot Light  >  GENERAL ELECTRIC  >  CR2940UC212A12

CR2940UC212A12

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR2940UC212A12 0
GENERAL ELECTRIC CR2940UC212A12 1
representative photo
click to zoom
Weight: 0.23 lbs
Estimated Value - 91.00
Save as much as 51%
Last Value Update: 3/18/2015
Product Description
Warranty
  • CR2940UC212A12
  • PILOT LIGHT 24VAC/DC OIL TIGHT W/O CAP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR2940UC212A12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$75.00
Available To Order

Radwell Independent Supply Chain New Level 1

$75.00
SKU: 20862615
Call 800.884.5500 for current Lead Time
Save Up To $16.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$45.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 20862616
Save Up To $34.00!
Order Before 3PM
Order Before 3PM ET
31 in US!

Surplus Never Used Radwell Packaging

$49.00
SKU: 20862617
Save Up To $42.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Previously Used / Radwell Certified

$45.00
SKU: 20862618
Save Up To $46.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to CR2940UC212A12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.