Home >  Panel Accessories  >  Relay/Socket  >  GENERAL ELECTRIC  >  CR2790E101A2

CR2790E101A2

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.66 lbs
Estimated Value - 95.00
Save as much as 40%
Last Value Update: 2/7/2017
Product Description
Warranty
  • CR2790E101A2
  • DISCONTINUED BY MANUFACTURER
  • GENERAL PURPOSE RELAY
  • NEMA ENCLOSURE
  • 10 AMP 300 V MAX
  • COIL 115VAC
  • 60HZ
  • DPDT CONTACTS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR2790E101A2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$95.00
In-Stock

Radwell Independent Supply Chain New Level 1

$95.00
SKU: 43435618
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$57.00
In-Stock

Surplus Never Used Original Packaging

$72.00
SKU: 43435619
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$62.00
SKU: 43435620
Save Up To $33.00!
1 in US!

Previously Used / Radwell Certified

$57.00
SKU: 43435621
Save Up To $38.00!
2 in US!
If you need a specific firmware or series relating to CR2790E101A2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.