Home >  Sensors & Switches  >  Limit Switch  >  GENERAL ELECTRIC  >  CR215GL11

CR215GL11

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 30.00
Save as much as 40%
Last Value Update: 8/21/2014
Product Description
Warranty
  • CR215GL11
  • DISCONTINUED BY MANUFACTURER
  • LIMIT SWITCH ARM STEEL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR215GL11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$23.00
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 4791518
Save Up To $7.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$20.00
SKU: 4791519
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$18.00
SKU: 4791520
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CR215GL11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.