Home >  Sensors & Switches  >  Limit Switch  >  GENERAL ELECTRIC  >  CR215GH54

CR215GH54

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR215GH54 0
GENERAL ELECTRIC CR215GH54 1
representative photo
click to zoom
Weight: 0.53 lbs
Estimated Value - 95.00
Save as much as 40%
Last Value Update: 2/12/2016
Product Description
Warranty
  • CR215GH54
  • DISCONTINUED BY MANUFACTURER
  • LIMIT SWITCH HEAD MID POSITION SPRING RETURN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR215GH54, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$57.00
In-Stock

Surplus Never Used Original Packaging

$73.00
SKU: 20862604
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$63.00
SKU: 20862605
Save Up To $32.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$57.00
SKU: 20862606
Save Up To $38.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to CR215GH54, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.