Home >  Sensors & Switches  >  Limit Switch  >  GENERAL ELECTRIC  >  CR215DGF02A

CR215DGF02A

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR215DGF02A 0
GENERAL ELECTRIC CR215DGF02A 1
representative photo
click to zoom
Weight: 0.52 lbs
Estimated Value - $185.00
Save as much as 40 %
Last Value Update: 7/2/2020
Product Description
Warranty
  • CR215DGF02A
  • DISCONTINUED BY MANUFACTURER
  • LIMIT SWITCH
  • AMPLIFIER
  • FRONT BODY ONLY 20 - 250VAC
If you need a specific firmware or series relating to CR215DGF02A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$111.00

Surplus Never Used Original Packaging

$139.00
SKU: 21237
Ships in 24 hours
Save Up To $46.00!
Order Before 3PM
Order Before 3PM ET
19 in US!

Surplus Never Used Radwell Packaging

$121.00
SKU: 21238
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$111.00
SKU: 21239
Ships in 24 hours
Save Up To $74.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
6 in US!
If you need a specific firmware or series relating to CR215DGF02A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.