CR123-C40.0B

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR123-C40.0B 0
GENERAL ELECTRIC CR123-C40.0B 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - $46.00
Save as much as 48 %
Last Value Update: 4/16/2021
Product Description
Warranty
  • CR123C400B
  • HEATING ELEMENT
  • OVERLOAD THERMAL UNIT
  • 37.8-45.0AMP
  • CLASS 20 STANDARD TRIP
  • MOTOR FLA : 41 TO 45 AMPERE 1 PHASE 36.8 TO 41.9 AMPERE 3 PHASE
  • USED ON CR324D SERIES OVERLOAD RELAY STARTER
If you need a specific firmware or series relating to CR123-C40.0B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$40.00

Radwell Independent Supply Chain New Level 1

$40.00
SKU: 21024
1-4 Weeks
Save Up To $6.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$24.00

Surplus Never Used Original Packaging

$30.00
SKU: 21025
Ships in 24 hours
Save Up To $16.00!
Order Before 3PM
Order Before 3PM ET
81 in US!

Surplus Never Used Radwell Packaging

$26.00
SKU: 21026
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$24.00
SKU: 21027
2-10 Days
Save Up To $22.00!
o
Rush Available
10 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to CR123-C40.0B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.