Home >  Panel Accessories  >  Relay/Socket  >  GENERAL ELECTRIC  >  CR120BX3

CR120BX3

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.21 lbs
Estimated Value - $55.00
Save as much as 40 %
Last Value Update: 8/12/2021
Product Description
Warranty
  • CR120BX3
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • FIRST ADDER DECK KIT
  • FOR CR120B
  • 600V
  • W/ CR120BX1-1NO CONTACT CARTRIDGE
If you need a specific firmware or series relating to CR120BX3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$33.00

Surplus Never Used Original Packaging

$42.00
SKU: 20840
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$36.00
SKU: 20841
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$33.00
SKU: 20842
Ships in 24 hours
Save Up To $22.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to CR120BX3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.