Home >  Panel Accessories  >  Relay/Socket  >  GENERAL ELECTRIC  >  CR120AD02048AA

CR120AD02048AA

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.90 lbs
Estimated Value - 180.00
Save as much as 40%
Last Value Update: 1/13/2021
Product Description
Warranty
  • CR120AD02048AA
  • DISCONTINUED BY MANUFACTURER
  • INDUSTRIAL RELAY
  • CR120AD
  • 10 AMP
  • 2 POLE
  • 24 VDC
  • 2-NO CONVERTIBLE CONTACT
  • CLAMP TERMINAL
  • 300 VLOTS AC 10 AMP MAX
  • 48=THE COIL SUFFIX CODE FOR 24 VDC COIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR120AD02048AA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$117.00
In-Stock

Surplus Never Used Original Packaging

$135.00
SKU: 4786588
Save Up To $45.00!
1 in US!

Surplus Never Used Radwell Packaging

$117.00
SKU: 4786589
Save Up To $63.00!
2 in US!

Previously Used / Radwell Certified

$108.00
SKU: 4786590
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CR120AD02048AA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.