Home >  Sensors & Switches  >  Limit Switch  >  GENERAL ELECTRIC  >  CR115GW10416

CR115GW10416

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR115GW10416 0
GENERAL ELECTRIC CR115GW10416 1
representative photo
click to zoom
Weight: 2.40 lbs
Estimated Value - 200.00
Save as much as 40%
Last Value Update: 6/7/2022
Product Description
Warranty
  • CR115GW10416
  • DISCONTINUED BY MANUFACTURER
  • LIMIT SWITCH
  • CR115G SERIES
  • ROTARY
  • 10 AMP
  • 600 V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR115GW10416, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$120.00
In-Stock

Surplus Never Used Original Packaging

$150.00
SKU: 16570314
Save Up To $50.00!
25 in US!

Surplus Never Used Radwell Packaging

$130.00
SKU: 16570315
Save Up To $70.00!
4 in US!

Previously Used / Radwell Certified

$120.00
SKU: 16570316
Save Up To $80.00!
o
Rush Available
10 in US!
If you need a specific firmware or series relating to CR115GW10416, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.