CR104PXL01M

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR104PXL01M 0
GENERAL ELECTRIC CR104PXL01M 1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 22.00
Save as much as 56%
Last Value Update: 4/16/2021
Product Description
Warranty
  • CR104PXL01M
  • PILOT LIGHT LENS
  • AMBER
  • FOR INDICATING LIGHT
  • 30MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR104PXL01M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$16.00
In-Stock

Radwell Independent Supply Chain New Level 1

$16.00
SKU: 4788659
Save Up To $6.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$9.60
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 4788660
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
16 in US!

Surplus Never Used Radwell Packaging

$11.00
SKU: 4788661
Save Up To $11.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$9.60
SKU: 4788662
Save Up To $12.40!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to CR104PXL01M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.