Home >  Pilot Devices  >  Pushbutton  >  GENERAL ELECTRIC  >  CR104PBL02A5C6

CR104PBL02A5C6

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 140.00
Save as much as 40%
Last Value Update: 3/21/2012
Product Description
Warranty
  • CR104PBL02A5C6
  • DISCONTINUED BY MANUFACTURER
  • PUSHBUTTON FULL VOLTAGE 2NC W/O CAP 2POS PUSH/PULL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR104PBL02A5C6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$91.00
In-Stock

Surplus Never Used Original Packaging

$105.00
SKU: 31186118
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$91.00
SKU: 31186119
Save Up To $49.00!
1 in US!

Previously Used / Radwell Certified

$84.00
SKU: 31186120
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CR104PBL02A5C6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.