81D-238

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC 81D-238 0
GENERAL ELECTRIC 81D-238 1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 30.00
Save as much as 40%
Last Value Update: 6/22/2021
Product Description
Warranty
  • 81D238
  • DISCONTINUED BY MANUFACTURER
  • OVERLOAD THERMAL UNIT
  • HEATING ELEMENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 81D-238, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$20.00
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 4789774
Save Up To $7.00!
Order Before 3PM
Order Before 3PM ET
10 in US!

Surplus Never Used Radwell Packaging

$20.00
SKU: 4789775
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
13 in US!

Previously Used / Radwell Certified

$18.00
SKU: 4789776
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 81D-238, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.