Home >  Controls & Indicators  >  CPU/Control Board  >  GENERAL ELECTRIC  >  44A398716-G01

44A398716-G01

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 1,000.00
Save as much as 70%
Last Value Update: 2/3/2022
Product Description
Alternate Part Numbers
Warranty
  • 44A398716G01
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • TRAD2 BOARD
  • PCB - TRAD2
  • GE 1050 PCB
  • CNC
If you need a specific firmware or series relating to 44A398716-G01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$350.00

Surplus Never Used Original Packaging

$750.00
SKU: 65932785
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$650.00
SKU: 65932786
Ships in 24 hours
Save Up To $350.00!
1 in US!

Previously Used / Radwell Certified

$350.00
SKU: 65932787
2-10 Days
Save Up To $650.00!
o
Rush Available
16 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$300.00
Average Delivery 2-10 Days
$300.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 44A398716-G01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.