Home >  Pilot Devices  >  Pushbutton  >  GENERAL ELECTRIC  >  080LSV16VDS

080LSV16VDS

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.19 lbs
Estimated Value - 140.00
Save as much as 40%
Last Value Update: 5/28/2013
Product Description
Warranty
  • 080LSV16VDS
  • DISCONTINUED BY MANUFACTURER
  • PUSHBUTTON ILLUMINATED 480V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 080LSV16VDS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$105.00
In-Stock

Surplus Never Used Original Packaging

$105.00
SKU: 34073242
Save Up To $35.00!
4 in US!

Surplus Never Used Radwell Packaging

$91.00
SKU: 34073243
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 34073244
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 080LSV16VDS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.