080-B01V

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 1.24 lbs
Estimated Value - 18.00
Save as much as 39%
Last Value Update: 3/3/2017
Product Description
Warranty
  • 080B01V
  • DISCONTINUED BY MANUFACTURER
  • CONTACT BLOCK
  • SPECTRA SERIES
  • 1 NC
  • CONTACT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 080-B01V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$11.00
In-Stock

Surplus Never Used Original Packaging

$14.00
SKU: 422146
Save Up To $4.00!
65 in US!
41 in UK!

Surplus Never Used Radwell Packaging

$12.00
SKU: 422147
Save Up To $6.00!
6 in US!

Previously Used / Radwell Certified

$11.00
SKU: 422148
Save Up To $7.00!
o
Rush Available
5 in US!
If you need a specific firmware or series relating to 080-B01V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.