Home >  Pilot Devices  >  Pilot Light  >  GENERAL ELECTRIC  >  0116B6708G5

0116B6708G5

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC 0116B6708G5 0
GENERAL ELECTRIC 0116B6708G5 1
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 75.00
Save as much as 40%
Last Value Update: 4/23/2021
Product Description
Warranty
  • 0116B6708G5
  • DISCONTINUED BY MANUFACTURER
  • INDICATOR LAMP
  • 120V
  • 1900OHM
  • W/O CAP
  • TYPE ET16
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 0116B6708G5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$49.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 4789179
Save Up To $18.00!
Order Before 3PM
Order Before 3PM ET
46 in US!

Surplus Never Used Radwell Packaging

$49.00
SKU: 4789180
Save Up To $26.00!
Order Before 3PM
Order Before 3PM ET
14 in US!

Previously Used / Radwell Certified

$45.00
SKU: 4789181
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 0116B6708G5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.