Home >  Panel Accessories  >  Relay/Socket  >  FUJITSU COMPONENTS  >  FTR-MYAA024D

FTR-MYAA024D

Manufactured by FUJITSU COMPONENTS

FUJITSU COMPONENTS FTR-MYAA024D  0
FUJITSU COMPONENTS FTR-MYAA024D  1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 14.00
Last Value Update: 2/10/2022
Product Description
Alternate Part Numbers
Warranty
  • FTRMYAA024D
  • GENERAL PURPOSE RELAY
  • SOLID STATE
  • 24 VDC
  • 1 FORM A (SPST-NO)
If you need a specific firmware or series relating to FTR-MYAA024D , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FUJITSU COMPONENTS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$14.00

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 34442565
Ships Same Day
Additional quantities available with standard lead time.
23 in US!
If you need a specific firmware or series relating to FTR-MYAA024D , we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.