Home >  Circuit Breaker  >  Load Center Circuit Breaker  >  FUJI ELECTRIC  >  BW50SAG-3P050

BW50SAG-3P050

Manufactured by FUJI ELECTRIC

representative photo
click to zoom
Weight: 1.58 lbs
Estimated Value - 891.00
Save as much as 55%
Last Value Update: 2/22/2022
Product Description
Warranty
  • BW50SAG3P050
  • CIRCUIT BREAKER
  • 50 AMP
  • 220 VAC
  • 3 POLE
  • 50/60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to BW50SAG-3P050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$668.00
Available To Order

Radwell Engineering Preferred Product

$668.00
SKU: 33964100
Call 800.884.5500 for current Lead Time
Save Up To $223.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$401.00
In-Stock

Surplus Never Used Original Packaging

$502.00
SKU: 33964101
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$435.00
SKU: 33964102
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$401.00
SKU: 33964103
Save Up To $490.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to BW50SAG-3P050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.