Home >  Pilot Devices  >  Selector Switch  >  FUJI ELECTRIC  >  AH165-RJM2A22A

AH165-RJM2A22A

Manufactured by FUJI ELECTRIC

FUJI ELECTRIC AH165-RJM2A22A 0
FUJI ELECTRIC AH165-RJM2A22A 1
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 199.00
Save as much as 58%
Last Value Update: 5/31/2022
Product Description
Warranty
  • AH165RJM2A22A
  • SELECTOR SWITCH
  • KEY
  • ROUND
  • BEZEL
  • 2 NO / 2 NC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AH165-RJM2A22A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$140.00
In-Stock

Radwell Engineering Preferred Product

$140.00
SKU: 6533304
Save Up To $59.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$105.00
SKU: 6533305
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$91.00
SKU: 6533306
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 6533307
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AH165-RJM2A22A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.